Vishay Intertechnology, Inc. Through Hole Resistors RN60D1131FRE6

Description
1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1131FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1131FRE6-ND
Through Hole Resistors RN60D1131FRE6-ND
1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1131FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1131FRE6
Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1131FRE6
Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0765
Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0765
Resistor,Metal Film,1.13KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,1.13KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1131FRE6-ND RN60D1131FRE6 59C0765
Product Name Through Hole Resistors Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details