Vishay Intertechnology, Inc. RES 11K OHM 1/4W 1% AXIAL RN60D1102FBSL

Description
RES 11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W 1% AXIAL - RN60D1102FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W 1% AXIAL
RN60D1102FBSL
RES 11K OHM 1/4W 1% AXIAL RN60D1102FBSL
RES 11Kohm 1/4W 1% AXIAL

RES 11Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1102FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1102FBSL-ND
Through Hole Resistors RN60D1102FBSL-ND
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1102FBSL RN60D1102FBSL-ND
Product Name RES 11K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details