Vishay Precision Group Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D1102FB14

Description
Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D1102FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D1102FB14
Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D1102FB14
Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60D1102FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1102FB14-ND
Through Hole Resistors RN60D1102FB14-ND
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay - 83F1621 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay
83F1621
Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay 83F1621
METAL FILM RESISTOR, 11KOHM, 250mW, 1%; Resistance:11kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 11KOHM, 250mW, 1%; Resistance:11kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70205993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70205993
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70205993
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D1102FB14 RN60D1102FB14-ND 83F1621 70205993
Product Name Res Metal Film 11K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 11Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details