Vishay Intertechnology, Inc. Through Hole Resistors RN60D1101FRE6

Description
RES 1.1K OHM 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1K OHM 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D1101FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1101FRE6CT-ND
Through Hole Resistors 541-RN60D1101FRE6CT-ND
RES 1.1K OHM 1/4W 1% AXIAL

RES 1.1K OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D1101FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1101FRE6TR-ND
Through Hole Resistors 541-RN60D1101FRE6TR-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1101FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1101FRE6
Res Metal Film 1.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1101FRE6
Res Metal Film 1.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN60D1101FRE6CT-ND RN60D1101FRE6
Product Name Through Hole Resistors Res Metal Film 1.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers