Vishay Intertechnology, Inc. RES 10.5 OHM 1/4W 1% AXIAL RN60D10R5FR36

Description
RES 10.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/4W 1% AXIAL - RN60D10R5FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/4W 1% AXIAL
RN60D10R5FR36
RES 10.5 OHM 1/4W 1% AXIAL RN60D10R5FR36
RES 10.5ohm 1/4W 1% AXIAL

RES 10.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D10R5FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D10R5FR36-ND
Through Hole Resistors RN60D10R5FR36-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D10R5FR36 RN60D10R5FR36-ND
Product Name RES 10.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details