Vishay Precision Group METAL FILM,1/4W,10,1%,100PPM,BULK RN60D10R0FB14

Description
METAL FILM,1/4W,10,1%,100P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,10,1%,100P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,10,1%,100PPM,BULK - RN60D10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,10,1%,100PPM,BULK
RN60D10R0FB14
METAL FILM,1/4W,10,1%,100PPM,BULK RN60D10R0FB14
METAL FILM,1/4W,10,1%,100P PM,BULK

METAL FILM,1/4W,10,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60D10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D10R0FB14-ND
Through Hole Resistors 541-RN60D10R0FB14-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military - 70200251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military
70200251
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military 70200251
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay - 83F1618 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
83F1618
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay 83F1618
METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D10R0FB14 541-RN60D10R0FB14-ND 70200251 83F1618
Product Name METAL FILM,1/4W,10,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers