Vishay Intertechnology, Inc. RES 107K OHM 1/4W 1% AXIAL RN60D1073FBSL

Description
RES 107Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/4W 1% AXIAL - RN60D1073FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/4W 1% AXIAL
RN60D1073FBSL
RES 107K OHM 1/4W 1% AXIAL RN60D1073FBSL
RES 107Kohm 1/4W 1% AXIAL

RES 107Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1073FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1073FBSL-ND
Through Hole Resistors RN60D1073FBSL-ND
107 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1073FBSL RN60D1073FBSL-ND
Product Name RES 107K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details