Vishay Intertechnology, Inc. Through Hole Resistors RN60D1052FB14

Description
10.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1052FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1052FB14-ND
Through Hole Resistors RN60D1052FB14-ND
10.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,10.5K,1%,100PPM,BULK - RN60D1052FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,10.5K,1%,100PPM,BULK
RN60D1052FB14
METAL FILM,1/4W,10.5K,1%,100PPM,BULK RN60D1052FB14
METAL FILM,1/4W,10.5K,1%,1 00PPM,BULK

METAL FILM,1/4W,10.5K,1%,100PPM,BULK

Supplier's Site
Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200538
Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200538
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D1052FB14-ND RN60D1052FB14 70200538
Product Name Through Hole Resistors METAL FILM,1/4W,10.5K,1%,100PPM,BULK Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers