Vishay Intertechnology, Inc. METAL FILM,1/4W,1.05K,1%,100PPM,BULK RN60D1051FB14

Description
METAL FILM,1/4W,1.05K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,1.05K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,1.05K,1%,100PPM,BULK - RN60D1051FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,1.05K,1%,100PPM,BULK
RN60D1051FB14
METAL FILM,1/4W,1.05K,1%,100PPM,BULK RN60D1051FB14
METAL FILM,1/4W,1.05K,1%,1 00PPM,BULK

METAL FILM,1/4W,1.05K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D1051FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1051FB14-ND
Through Hole Resistors RN60D1051FB14-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1.05 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.05 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200473
Resistor;Metal Film;Res 1.05 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200473
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D1051FB14 RN60D1051FB14-ND 70200473
Product Name METAL FILM,1/4W,1.05K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 1.05 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details