Vishay Intertechnology, Inc. RES 1.01K OHM 1/4W 1% AXIAL RN60D1011FR36

Description
RES 1.01Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/4W 1% AXIAL - RN60D1011FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/4W 1% AXIAL
RN60D1011FR36
RES 1.01K OHM 1/4W 1% AXIAL RN60D1011FR36
RES 1.01Kohm 1/4W 1% AXIAL

RES 1.01Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1011FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1011FR36-ND
Through Hole Resistors RN60D1011FR36-ND
1.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 39K4412 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
39K4412
Resistors Vishay 39K4412
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1011FR36 RN60D1011FR36-ND 39K4412
Product Name RES 1.01K OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details