Vishay Precision Group Through Hole Resistors RN60D1003FB14

Description
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D1003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1003FB14-ND
Through Hole Resistors 541-RN60D1003FB14-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.25W 4W Resistor - 53-RN60D1003FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RN60D1003FB14
0.25W 4W Resistor 53-RN60D1003FB14
Res Metal Film 100K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1003FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 100K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1003FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN60D1003FB14
932316-RN60D1003FB14
Through Hole Resistors - RN60D1003FB14 932316-RN60D1003FB14
Manufacturer: Vishay Win Source Part Number: 932316-RN60D1003FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1561, 1135-1561-MIL

Manufacturer: Vishay
Win Source Part Number: 932316-RN60D1003FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090
Other Part Number: 1135-1561, 1135-1561-MIL

Buy Now Datasheet
Res Metal Film 100K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D1003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D1003FB14
Res Metal Film 100K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1003FB14
Res Metal Film 100K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 100K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay - 83F1614 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
83F1614
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay 83F1614
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200614
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200614
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN60D1003FB14-ND 53-RN60D1003FB14 932316-RN60D1003FB14 RN60D1003FB14 83F1614 70200614
Product Name Through Hole Resistors 0.25W 4W Resistor Through Hole Resistors - RN60D1003FB14 Res Metal Film 100K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers