Vishay Precision Group Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay RN60D1002FRE6.

Description
RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 28AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
28AC1841
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 28AC1841
RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC1841
Product Name Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details