Vishay Precision Group Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1002FRE6

Description
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1002FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1002FRE6
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1002FRE6
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN60D1002FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1002FRE6TR-ND
Through Hole Resistors 541-RN60D1002FRE6TR-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN60D1002FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1002FRE6CT-ND
Through Hole Resistors 541-RN60D1002FRE6CT-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8782
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8782
RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 10Kohm, 250Mw, ±1%, Axial Leaded; Resistance Vishay - 59C0685 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, ±1%, Axial Leaded; Resistance Vishay
59C0685
Metal Film Resistor, 10Kohm, 250Mw, ±1%, Axial Leaded; Resistance Vishay 59C0685
METAL FILM RESISTOR, 10KOHM, 250mW, ±1%, AXIAL LEADED; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 250mW, ±1%, AXIAL LEADED; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D1002FRE6 541-RN60D1002FRE6TR-ND 83R8782 59C0685
Product Name Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 10Kohm, 250Mw, ±1%, Axial Leaded; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads; Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details