Vishay Precision Group Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1002FRE5

Description
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1002FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1002FRE5
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1002FRE5
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Metal Film Resistor, Full Reel; Resistance Vishay - 59C0684 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Full Reel; Resistance Vishay
59C0684
Metal Film Resistor, Full Reel; Resistance Vishay 59C0684
METAL FILM RESISTOR, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN60D1002FRE5 59C0684
Product Name Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Metal Film Resistor, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details