Vishay Precision Group Through-Hole 0.25 W 10000 ohm Resistor RN60D1002FB14

Description
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D1002FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1002FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D1002FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1002FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25 W 10000 ohm Resistor - 53-RN60D1002FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 10000 ohm Resistor
53-RN60D1002FB14
Through-Hole 0.25 W 10000 ohm Resistor 53-RN60D1002FB14
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D1002FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1002FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D1002FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1002FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN60D1002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1002FB14-ND
Through Hole Resistors RN60D1002FB14-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8307469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8307469
Through Hole Resistors 8307469
Vishay RN60D1002FB14 Resistor

Vishay RN60D1002FB14 Resistor

Supplier's Site
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D1002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D1002FB14
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D1002FB14
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RN60D1002FB14
932315-RN60D1002FB14
Through Hole Resistors - RN60D1002FB14 932315-RN60D1002FB14
Manufacturer: Vishay Win Source Part Number: 932315-RN60D1002FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 932315-RN60D1002FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet
Resistor; Metal Film; 10 Kiloohms; 0.25 W; ± 1% ; 300 V; Axial; 100 ppm&frasl - 873-RN60D1002FB14 - Utmel Electronic Limited
Hong Kong, China
Resistor; Metal Film; 10 Kiloohms; 0.25 W; ± 1% ; 300 V; Axial; 100 ppm&frasl
873-RN60D1002FB14
Resistor; Metal Film; 10 Kiloohms; 0.25 W; ± 1% ; 300 V; Axial; 100 ppm&frasl 873-RN60D1002FB14
Resistor; Metal Film; 10 Kiloohms; 0.25 W; ± 1% ; 300 V; Axial; 100 ppm&frasl

Resistor; Metal Film; 10 Kiloohms; 0.25 W; ± 1% ; 300 V; Axial; 100 ppm&frasl

Supplier's Site
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay - 83F1613 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
83F1613
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay 83F1613
METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200537
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200537
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-RN60D1002FB14 RN60D1002FB14-ND 8307469 RN60D1002FB14 932315-RN60D1002FB14 873-RN60D1002FB14 83F1613 70200537
Product Name Through-Hole 0.25 W 10000 ohm Resistor Through Hole Resistors Through Hole Resistors Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors - RN60D1002FB14 Resistor; Metal Film; 10 Kiloohms; 0.25 W; ± 1% ; 300 V; Axial; 100 ppm&frasl Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads; Through Hole Axial Leaded Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details