Vishay Precision Group Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1001FRE5

Description
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1001FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1001FRE5
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1001FRE5
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Metal Film Resistor, Full Reel; Resistance Vishay - 59C0680 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Full Reel; Resistance Vishay
59C0680
Metal Film Resistor, Full Reel; Resistance Vishay 59C0680
METAL FILM RESISTOR, FULL REEL; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, FULL REEL; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN60D1001FRE5 59C0680
Product Name Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Metal Film Resistor, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details