Vishay Precision Group Through Hole Resistors RN60D1001FB14

Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1001FB14-ND
Through Hole Resistors RN60D1001FB14-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/4W 1% AXIAL - RN60D1001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 1% AXIAL
RN60D1001FB14
RES 1K OHM 1/4W 1% AXIAL RN60D1001FB14
RES 1Kohm 1/4W 1% AXIAL

RES 1Kohm 1/4W 1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RN60D1001FB14
932314-RN60D1001FB14
Through Hole Resistors - RN60D1001FB14 932314-RN60D1001FB14
Manufacturer: Vishay Win Source Part Number: 932314-RN60D1001FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 932314-RN60D1001FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet
0.125W 8W Resistor - 53-RN60D1001FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN60D1001FB14
0.125W 8W Resistor 53-RN60D1001FB14
Res Metal Film 1K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1001FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1001FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1001FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1001FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 8306794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8306794
Through Hole Resistors 8306794
Vishay RN60D1001FB14 Resistor

Vishay RN60D1001FB14 Resistor

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200469
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200469
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay - 83F1612 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
83F1612
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay 83F1612
METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN60D1001FB14-ND RN60D1001FB14 932314-RN60D1001FB14 53-RN60D1001FB14 8306794 70200469 83F1612
Product Name Through Hole Resistors RES 1K OHM 1/4W 1% AXIAL Through Hole Resistors - RN60D1001FB14 0.125W 8W Resistor Through Hole Resistors Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm Metal Film Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details