Vishay Precision Group RN60D1001F RN60D1001F

Description
RN60D1001F
Request a Quote Datasheet
Description
RN60D1001F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D1001F - RN60D1001F - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D1001F
RN60D1001F
RN60D1001F RN60D1001F
RN60D1001F

RN60D1001F

Supplier's Site
Res, 1K, 1%, 250Mw, Axial, Metal Film; Resistance Vishay - 31AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 250Mw, Axial, Metal Film; Resistance Vishay
31AC6900
Res, 1K, 1%, 250Mw, Axial, Metal Film; Resistance Vishay 31AC6900
RES, 1K, 1%, 250MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: No

RES, 1K, 1%, 250MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN60D1001F 31AC6900
Product Name RN60D1001F Res, 1K, 1%, 250Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details