Vishay Precision Group RN60D1000FB14 RN60D1000FB14

Description
RN60D1000FB14
Request a Quote Datasheet
Description
RN60D1000FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D1000FB14 - RN60D1000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D1000FB14
RN60D1000FB14
RN60D1000FB14 RN60D1000FB14
RN60D1000FB14

RN60D1000FB14

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RN60D1000FB14
932313-RN60D1000FB14
Through Hole Resistors - RN60D1000FB14 932313-RN60D1000FB14
Manufacturer: Vishay Win Source Part Number: 932313-RN60D1000FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1560, 1135-1560-MIL

Manufacturer: Vishay
Win Source Part Number: 932313-RN60D1000FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090
Other Part Number: 1135-1560, 1135-1560-MIL

Buy Now Datasheet
100 Ohm 0.25W 4W Resistor - 53-RN60D1000FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.25W 4W Resistor
53-RN60D1000FB14
100 Ohm 0.25W 4W Resistor 53-RN60D1000FB14
Res Metal Film 100 Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1000FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1000FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 100 Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1000FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1000FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN60D1000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1000FB14-ND
Through Hole Resistors 541-RN60D1000FB14-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay - 83F1611 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay
83F1611
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay 83F1611
METAL FILM RESISTOR, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200437
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200437
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN60D1000FB14 932313-RN60D1000FB14 53-RN60D1000FB14 541-RN60D1000FB14-ND 83F1611 70200437
Product Name RN60D1000FB14 Through Hole Resistors - RN60D1000FB14 100 Ohm 0.25W 4W Resistor Through Hole Resistors Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm MetalFilm
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating; Military Military
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers