Vishay Intertechnology, Inc. RES 98.8K OHM 1/4W .1% AXIAL RN60C9882BRSL

Description
RES 98.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 98.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8K OHM 1/4W .1% AXIAL - RN60C9882BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8K OHM 1/4W .1% AXIAL
RN60C9882BRSL
RES 98.8K OHM 1/4W .1% AXIAL RN60C9882BRSL
RES 98.8Kohm 1/4W .1% AXIAL

RES 98.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9882BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9882BRSL-ND
Through Hole Resistors RN60C9882BRSL-ND
98.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

98.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9882BRSL RN60C9882BRSL-ND
Product Name RES 98.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details