Vishay Intertechnology, Inc. RES 9.88K OHM 1/4W .5% AXIAL RN60C9881DRE6

Description
RES 9.88Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.88Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.88K OHM 1/4W .5% AXIAL - RN60C9881DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.88K OHM 1/4W .5% AXIAL
RN60C9881DRE6
RES 9.88K OHM 1/4W .5% AXIAL RN60C9881DRE6
RES 9.88Kohm 1/4W .5% AXIAL

RES 9.88Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9881DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9881DRE6-ND
Through Hole Resistors RN60C9881DRE6-ND
9.88 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.88 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.88Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.88Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0657
Resistor,metal Film,9.88Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0657
Resistor,Metal Film,9.88KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.88KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9881DRE6 RN60C9881DRE6-ND 59C0657
Product Name RES 9.88K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,9.88Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9880 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details