Vishay Intertechnology, Inc. RES 9.88K OHM 1/4W .5% AXIAL RN60C9881DBSL

Description
RES 9.88Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.88Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.88K OHM 1/4W .5% AXIAL - RN60C9881DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.88K OHM 1/4W .5% AXIAL
RN60C9881DBSL
RES 9.88K OHM 1/4W .5% AXIAL RN60C9881DBSL
RES 9.88Kohm 1/4W .5% AXIAL

RES 9.88Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9881DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9881DBSL-ND
Through Hole Resistors RN60C9881DBSL-ND
9.88 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.88 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9881DBSL RN60C9881DBSL-ND
Product Name RES 9.88K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9880 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details