Vishay Intertechnology, Inc. RES 976K OHM 1/4W 1% AXIAL RN60C9763FRSL

Description
RES 976Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/4W 1% AXIAL - RN60C9763FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/4W 1% AXIAL
RN60C9763FRSL
RES 976K OHM 1/4W 1% AXIAL RN60C9763FRSL
RES 976Kohm 1/4W 1% AXIAL

RES 976Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9763FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9763FRSL-ND
Through Hole Resistors RN60C9763FRSL-ND
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9763FRSL RN60C9763FRSL-ND
Product Name RES 976K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details