Vishay Intertechnology, Inc. RES 97.6K OHM 1/4W .5% AXIAL RN60C9762DB14

Description
RES 97.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/4W .5% AXIAL - RN60C9762DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W .5% AXIAL
RN60C9762DB14
RES 97.6K OHM 1/4W .5% AXIAL RN60C9762DB14
RES 97.6Kohm 1/4W .5% AXIAL

RES 97.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9762DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9762DB14-ND
Through Hole Resistors RN60C9762DB14-ND
97.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9762DB14 RN60C9762DB14-ND
Product Name RES 97.6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers