Vishay Intertechnology, Inc. RES 9.76K OHM 1/4W 1% AXIAL RN60C9761FRSL

Description
RES 9.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/4W 1% AXIAL - RN60C9761FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/4W 1% AXIAL
RN60C9761FRSL
RES 9.76K OHM 1/4W 1% AXIAL RN60C9761FRSL
RES 9.76Kohm 1/4W 1% AXIAL

RES 9.76Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9761FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9761FRSL-ND
Through Hole Resistors RN60C9761FRSL-ND
9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9761FRSL RN60C9761FRSL-ND
Product Name RES 9.76K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details