Vishay Intertechnology, Inc. RES 976 OHM 1/4W .1% AXIAL RN60C9760BRSL

Description
RES 976ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/4W .1% AXIAL - RN60C9760BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W .1% AXIAL
RN60C9760BRSL
RES 976 OHM 1/4W .1% AXIAL RN60C9760BRSL
RES 976ohm 1/4W .1% AXIAL

RES 976ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9760BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9760BRSL-ND
Through Hole Resistors RN60C9760BRSL-ND
976 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9760BRSL RN60C9760BRSL-ND
Product Name RES 976 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details