Vishay Intertechnology, Inc. Through Hole Resistors RN60C9652DRSL

Description
96.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
96.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C9652DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9652DRSL-ND
Through Hole Resistors RN60C9652DRSL-ND
96.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

96.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 96.5K OHM 1/4W .5% AXIAL - RN60C9652DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/4W .5% AXIAL
RN60C9652DRSL
RES 96.5K OHM 1/4W .5% AXIAL RN60C9652DRSL
RES 96.5Kohm 1/4W .5% AXIAL

RES 96.5Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C9652DRSL-ND RN60C9652DRSL
Product Name Through Hole Resistors RES 96.5K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details