Vishay Intertechnology, Inc. RES 96.5K OHM 1/4W .5% AXIAL RN60C9652DBSL

Description
RES 96.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/4W .5% AXIAL - RN60C9652DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/4W .5% AXIAL
RN60C9652DBSL
RES 96.5K OHM 1/4W .5% AXIAL RN60C9652DBSL
RES 96.5Kohm 1/4W .5% AXIAL

RES 96.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9652DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9652DBSL-ND
Through Hole Resistors RN60C9652DBSL-ND
96.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

96.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9652DBSL RN60C9652DBSL-ND
Product Name RES 96.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers