Vishay Intertechnology, Inc. RES 965 OHM 1/4W .1% AXIAL RN60C9650BRE6

Description
RES 965ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/4W .1% AXIAL - RN60C9650BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/4W .1% AXIAL
RN60C9650BRE6
RES 965 OHM 1/4W .1% AXIAL RN60C9650BRE6
RES 965ohm 1/4W .1% AXIAL

RES 965ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9650BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9650BRE6-ND
Through Hole Resistors RN60C9650BRE6-ND
965 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

965 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,965Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,965Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0628
Resistor,metal Film,965Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0628
Resistor,Metal Film,965Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,965Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9650BRE6 RN60C9650BRE6-ND 59C0628
Product Name RES 965 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,965Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details