Vishay Intertechnology, Inc. Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C9531FRE6

Description
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C9531FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C9531FRE6
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C9531FRE6
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C9531FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9531FRE6-ND
Through Hole Resistors RN60C9531FRE6-ND
9.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.53Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.53Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0616
Resistor,metal Film,9.53Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0616
Resistor,Metal Film,9.53KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.53KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9531FRE6 RN60C9531FRE6-ND 59C0616
Product Name Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,9.53Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers