Vishay Intertechnology, Inc. RES 9.53K OHM 1/4W .1% AXIAL RN60C9531BB14

Description
RES 9.53Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/4W .1% AXIAL - RN60C9531BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/4W .1% AXIAL
RN60C9531BB14
RES 9.53K OHM 1/4W .1% AXIAL RN60C9531BB14
RES 9.53Kohm 1/4W .1% AXIAL

RES 9.53Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9531BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9531BB14-ND
Through Hole Resistors RN60C9531BB14-ND
9.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.53Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.53Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0609
Resistor,metal Film,9.53Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0609
Resistor,Metal Film,9.53KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.53KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9531BB14 RN60C9531BB14-ND 59C0609
Product Name RES 9.53K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,9.53Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers