Vishay Intertechnology, Inc. RES 953 OHM 1/4W 1% AXIAL RN60C9530FR36

Description
RES 953ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/4W 1% AXIAL - RN60C9530FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/4W 1% AXIAL
RN60C9530FR36
RES 953 OHM 1/4W 1% AXIAL RN60C9530FR36
RES 953ohm 1/4W 1% AXIAL

RES 953ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9530FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9530FR36-ND
Through Hole Resistors RN60C9530FR36-ND
953 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,953Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0608
Resistor,metal Film,953Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0608
Resistor,Metal Film,953Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,953Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9530FR36 RN60C9530FR36-ND 59C0608
Product Name RES 953 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,953Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers