Vishay Intertechnology, Inc. RES 942 OHM 1/4W .5% AXIAL RN60C9420DBSL

Description
RES 942ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 942ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 942 OHM 1/4W .5% AXIAL - RN60C9420DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942 OHM 1/4W .5% AXIAL
RN60C9420DBSL
RES 942 OHM 1/4W .5% AXIAL RN60C9420DBSL
RES 942ohm 1/4W .5% AXIAL

RES 942ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9420DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9420DBSL-ND
Through Hole Resistors RN60C9420DBSL-ND
942 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

942 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9420DBSL RN60C9420DBSL-ND
Product Name RES 942 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 942 ohms 942 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details