Vishay Intertechnology, Inc. RES 93.1 OHM 1/4W .5% AXIAL RN60C93R1DRE6

Description
RES 93.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/4W .5% AXIAL - RN60C93R1DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/4W .5% AXIAL
RN60C93R1DRE6
RES 93.1 OHM 1/4W .5% AXIAL RN60C93R1DRE6
RES 93.1ohm 1/4W .5% AXIAL

RES 93.1ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C93R1DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C93R1DRE6-ND
Through Hole Resistors RN60C93R1DRE6-ND
93.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,93.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0577
Resistor,metal Film,93.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0577
Resistor,Metal Film,93.1Ohms,300WV, .5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,93.1Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C93R1DRE6 RN60C93R1DRE6-ND 59C0577
Product Name RES 93.1 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,93.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details