Vishay Intertechnology, Inc. RES 93.1 OHM 1/4W .1% AXIAL RN60C93R1BRE6

Description
RES 93.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/4W .1% AXIAL - RN60C93R1BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/4W .1% AXIAL
RN60C93R1BRE6
RES 93.1 OHM 1/4W .1% AXIAL RN60C93R1BRE6
RES 93.1ohm 1/4W .1% AXIAL

RES 93.1ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C93R1BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C93R1BRE6-ND
Through Hole Resistors RN60C93R1BRE6-ND
93.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,93.1Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0575
Resistor,metal Film,93.1Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0575
Resistor,Metal Film,93.1Ohms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,93.1Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C93R1BRE6 RN60C93R1BRE6-ND 59C0575
Product Name RES 93.1 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,93.1Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers