Vishay Intertechnology, Inc. RES 93.1K OHM 1/4W .1% AXIAL RN60C9312BBSL

Description
RES 93.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/4W .1% AXIAL - RN60C9312BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/4W .1% AXIAL
RN60C9312BBSL
RES 93.1K OHM 1/4W .1% AXIAL RN60C9312BBSL
RES 93.1Kohm 1/4W .1% AXIAL

RES 93.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9312BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9312BBSL-ND
Through Hole Resistors RN60C9312BBSL-ND
93.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9312BBSL RN60C9312BBSL-ND
Product Name RES 93.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details