Vishay Intertechnology, Inc. RES 9.31K OHM 1/4W 1% AXIAL RN60C9311FRSL

Description
RES 9.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/4W 1% AXIAL - RN60C9311FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W 1% AXIAL
RN60C9311FRSL
RES 9.31K OHM 1/4W 1% AXIAL RN60C9311FRSL
RES 9.31Kohm 1/4W 1% AXIAL

RES 9.31Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9311FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9311FRSL-ND
Through Hole Resistors RN60C9311FRSL-ND
9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9311FRSL RN60C9311FRSL-ND
Product Name RES 9.31K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details