Vishay Intertechnology, Inc. RES 931 OHM 1/4W 1% AXIAL RN60C9310FBSL

Description
RES 931ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/4W 1% AXIAL - RN60C9310FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/4W 1% AXIAL
RN60C9310FBSL
RES 931 OHM 1/4W 1% AXIAL RN60C9310FBSL
RES 931ohm 1/4W 1% AXIAL

RES 931ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9310FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9310FBSL-ND
Through Hole Resistors RN60C9310FBSL-ND
931 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9310FBSL RN60C9310FBSL-ND
Product Name RES 931 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers