Vishay Intertechnology, Inc. RES 913 OHM 1/4W .1% AXIAL RN60C9130BB14

Description
RES 913ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 913ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 913 OHM 1/4W .1% AXIAL - RN60C9130BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 913 OHM 1/4W .1% AXIAL
RN60C9130BB14
RES 913 OHM 1/4W .1% AXIAL RN60C9130BB14
RES 913ohm 1/4W .1% AXIAL

RES 913ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9130BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9130BB14-ND
Through Hole Resistors RN60C9130BB14-ND
913 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

913 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9130BB14 RN60C9130BB14-ND
Product Name RES 913 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 913 ohms 913 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers