Vishay Intertechnology, Inc. METAL FILM,1/4W,90.9,1%,50PPM,BULK RN60C90R9FB14

Description
METAL FILM,1/4W,90.9,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,90.9,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,90.9,1%,50PPM,BULK - RN60C90R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,90.9,1%,50PPM,BULK
RN60C90R9FB14
METAL FILM,1/4W,90.9,1%,50PPM,BULK RN60C90R9FB14
METAL FILM,1/4W,90.9,1%,50 PPM,BULK

METAL FILM,1/4W,90.9,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C90R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C90R9FB14-ND
Through Hole Resistors RN60C90R9FB14-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 23C6603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
23C6603
Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 23C6603
Resistor,Metal Film,90.9Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,90.9Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C90R9FB14 RN60C90R9FB14-ND 23C6603
Product Name METAL FILM,1/4W,90.9,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers