Vishay Intertechnology, Inc. RES 90.9 OHM 1/4W .5% AXIAL RN60C90R9DRSL

Description
RES 90.9ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/4W .5% AXIAL - RN60C90R9DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/4W .5% AXIAL
RN60C90R9DRSL
RES 90.9 OHM 1/4W .5% AXIAL RN60C90R9DRSL
RES 90.9ohm 1/4W .5% AXIAL

RES 90.9ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C90R9DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C90R9DRSL-ND
Through Hole Resistors RN60C90R9DRSL-ND
90.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C90R9DRSL RN60C90R9DRSL-ND
Product Name RES 90.9 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details