Vishay Intertechnology, Inc. RES 90.9K OHM 1/4W .25% AXIAL RN60C9092CBSL

Description
RES 90.9Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/4W .25% AXIAL - RN60C9092CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W .25% AXIAL
RN60C9092CBSL
RES 90.9K OHM 1/4W .25% AXIAL RN60C9092CBSL
RES 90.9Kohm 1/4W .25% AXIAL

RES 90.9Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9092CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9092CBSL-ND
Through Hole Resistors RN60C9092CBSL-ND
90.9 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9092CBSL RN60C9092CBSL-ND
Product Name RES 90.9K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details