Vishay Intertechnology, Inc. RES 90.9K OHM 1/4W .1% AXIAL RN60C9092BRE6

Description
RES 90.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/4W .1% AXIAL - RN60C9092BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W .1% AXIAL
RN60C9092BRE6
RES 90.9K OHM 1/4W .1% AXIAL RN60C9092BRE6
RES 90.9Kohm 1/4W .1% AXIAL

RES 90.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9092BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9092BRE6-ND
Through Hole Resistors RN60C9092BRE6-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0555
Resistor,metal Film,90.9Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0555
Resistor,Metal Film,90.9KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,90.9KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9092BRE6 RN60C9092BRE6-ND 59C0555
Product Name RES 90.9K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,90.9Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers