Vishay Intertechnology, Inc. RES 9.09K OHM 1/4W 1% AXIAL RN60C9091FR36

Description
RES 9.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/4W 1% AXIAL - RN60C9091FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/4W 1% AXIAL
RN60C9091FR36
RES 9.09K OHM 1/4W 1% AXIAL RN60C9091FR36
RES 9.09Kohm 1/4W 1% AXIAL

RES 9.09Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9091FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9091FR36-ND
Through Hole Resistors RN60C9091FR36-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0552
Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0552
Resistor,Metal Film,9.09KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.09KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9091FR36 RN60C9091FR36-ND 59C0552
Product Name RES 9.09K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details