Vishay Intertechnology, Inc. RES 909 OHM 1/4W 1% AXIAL RN60C9090FRSL

Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/4W 1% AXIAL - RN60C9090FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/4W 1% AXIAL
RN60C9090FRSL
RES 909 OHM 1/4W 1% AXIAL RN60C9090FRSL
RES 909ohm 1/4W 1% AXIAL

RES 909ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9090FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9090FRSL-ND
Through Hole Resistors RN60C9090FRSL-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9090FRSL RN60C9090FRSL-ND
Product Name RES 909 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers