Vishay Intertechnology, Inc. RES 9K OHM 1/4W .5% AXIAL RN60C9001DB14

Description
RES 9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/4W .5% AXIAL - RN60C9001DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/4W .5% AXIAL
RN60C9001DB14
RES 9K OHM 1/4W .5% AXIAL RN60C9001DB14
RES 9Kohm 1/4W .5% AXIAL

RES 9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9001DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9001DB14-ND
Through Hole Resistors RN60C9001DB14-ND
9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9001DB14 RN60C9001DB14-ND
Product Name RES 9K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details