Vishay Intertechnology, Inc. RES 89.8K OHM 1/4W .25% AXIAL RN60C8982CBSL

Description
RES 89.8Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/4W .25% AXIAL - RN60C8982CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/4W .25% AXIAL
RN60C8982CBSL
RES 89.8K OHM 1/4W .25% AXIAL RN60C8982CBSL
RES 89.8Kohm 1/4W .25% AXIAL

RES 89.8Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8982CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8982CBSL-ND
Through Hole Resistors RN60C8982CBSL-ND
89.8 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

89.8 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8982CBSL RN60C8982CBSL-ND
Product Name RES 89.8K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details