Vishay Intertechnology, Inc. RES 88.7K OHM 1/4W 1% AXIAL RN60C8872FRSL

Description
RES 88.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/4W 1% AXIAL - RN60C8872FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/4W 1% AXIAL
RN60C8872FRSL
RES 88.7K OHM 1/4W 1% AXIAL RN60C8872FRSL
RES 88.7Kohm 1/4W 1% AXIAL

RES 88.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8872FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8872FRSL-ND
Through Hole Resistors RN60C8872FRSL-ND
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8872FRSL RN60C8872FRSL-ND
Product Name RES 88.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers