Vishay Intertechnology, Inc. RES 88.7K OHM 1/4W .1% AXIAL RN60C8872BRSL

Description
RES 88.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/4W .1% AXIAL - RN60C8872BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/4W .1% AXIAL
RN60C8872BRSL
RES 88.7K OHM 1/4W .1% AXIAL RN60C8872BRSL
RES 88.7Kohm 1/4W .1% AXIAL

RES 88.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8872BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8872BRSL-ND
Through Hole Resistors RN60C8872BRSL-ND
88.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8872BRSL RN60C8872BRSL-ND
Product Name RES 88.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers