Vishay Intertechnology, Inc. RES 8.87K OHM 1/4W .25% AXIAL RN60C8871CBSL

Description
RES 8.87Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/4W .25% AXIAL - RN60C8871CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/4W .25% AXIAL
RN60C8871CBSL
RES 8.87K OHM 1/4W .25% AXIAL RN60C8871CBSL
RES 8.87Kohm 1/4W .25% AXIAL

RES 8.87Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8871CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8871CBSL-ND
Through Hole Resistors RN60C8871CBSL-ND
8.87 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8871CBSL RN60C8871CBSL-ND
Product Name RES 8.87K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers